"50 (49 Loaded) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
50 Pos 2.54mm Pitch Board-to-Board Header, Vertical, Female, 3A, Gold/Tin Product overview: 5145432-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-5145432-2 can be used for catalog matching and distributor lookup.
CONN SEC II 25 POS W/ LATCH
CONN SEC II 25 POS W/ LATCH ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5145432-2 | A113783-ND | 429-5145432-2 | 48M6524 |
| Product Name | Card Edge Connectors | Edgeboard Connectors | 3A Electronic Connector | Conn Sec Ii 25 Pos W/ Latch Amp - Te Connectivity |
| Connector Type | Card Edge Connector | |||
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Through Hole |