4 Pos 2.54mm Header, Male Pin, Straight, SMD/SMT Product overview: 5-146130-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-1 can be used for catalog matching and distributor lookup.
Connectors
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
CONN HEADER SMD 4POS 2.54MM
CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-146130-1 | 5-146130-1 | 5-146130-1-ND | 96W7302 |
| Product Name | SMD Electronic Connector | Headers, Male Pins | Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Te Connectivity | |
| Gender | Male / Plug | |||
| Termination | SMD/SMT | Surface Mount Straight | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Connector Type | Header Connector | Board to Board Connector |