TE Connectivity Automotive Headers 5-1418363-3

Description
Body Features Connector & Keying Code : E Primary Product Color : Green Configuration Features Number of Positions : 39 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 132 MM  [5.196 INCH ] Connector Width : 53.6 MM  [2.11 INCH ] Profile Height from PCB : 34.6 MM  [1.362 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : E Primary Product Color : Green Configuration Features Number of Positions : 39 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 132 MM  [5.196 INCH ] Connector Width : 53.6 MM  [2.11 INCH ] Profile Height from PCB : 34.6 MM  [1.362 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 5-1418363-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
5-1418363-3
Automotive Headers 5-1418363-3
Body Features Connector & Keying Code : E Primary Product Color : Green Configuration Features Number of Positions : 39 Number of Rows : 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 132 MM  [5.196 INCH ] Connector Width : 53.6 MM  [2.11 INCH ] Profile Height from PCB : 34.6 MM  [1.362 INCH ] Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : E
  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 39
  • Number of Rows : 3
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 40
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 132 MM  [5.196 INCH ]
  • Connector Width : 53.6 MM  [2.11 INCH ]
  • Profile Height from PCB : 34.6 MM  [1.362 INCH ]

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-1418363-3
Electronic Connector 316-5-1418363-3
39 Pos 6mm Pitch RA Solder Header, 3 Rows, PBT, Silver, UL94 HB Product overview: 5-1418363-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-1418363-3 can be used for catalog matching and distributor lookup.

39 Pos 6mm Pitch RA Solder Header, 3 Rows, PBT, Silver, UL94 HB Product overview: 5-1418363-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-1418363-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 5-1418363-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-1418363-3-ND
Headers, Male Pins 5-1418363-3-ND
"Connector Header Panel Mount, Through Hole, Right Angle 39 position 0.197"" (5.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 39 position 0.197"" (5.00mm)"

Buy Now Datasheet
39 Pos Tab 2.8X0.8 Header Code Te Connectivity - 99X4367 - Newark, An Avnet Company
Chicago, IL, United States
39 Pos Tab 2.8X0.8 Header Code Te Connectivity
99X4367
39 Pos Tab 2.8X0.8 Header Code Te Connectivity 99X4367
39 POS TAB 2.8x0.8 HEADER CODE

39 POS TAB 2.8x0.8 HEADER CODE

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5-1418363-3 316-5-1418363-3 5-1418363-3-ND 99X4367
Product Name Automotive Headers Electronic Connector Headers, Male Pins 39 Pos Tab 2.8X0.8 Header Code Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Plug
Termination Through Hole - Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data