TE Connectivity Headers, Male Pins 5-1376492-7

Description
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A137003TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A137003TR-ND
Headers, Male Pins A137003TR-ND
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"

"Connector Header Through Hole 7 position 0.098"" (2.50mm)"

Buy Now Datasheet
2.5 Smc Hdr 7Pos White Tape Amp - Te Connectivity - 18R8257 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Smc Hdr 7Pos White Tape Amp - Te Connectivity
18R8257
2.5 Smc Hdr 7Pos White Tape Amp - Te Connectivity 18R8257
2.5 SMC HDR 7POS WHITE TAPE

2.5 SMC HDR 7POS WHITE TAPE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A137003TR-ND 18R8257
Product Name Headers, Male Pins 2.5 Smc Hdr 7Pos White Tape Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details