"340 Position Female Connector NLX Gold 0.100"" (2.54mm) Brown"
340 Pos 1A Gold/Tin Female Header, 0.039" Pitch, Through Hole Product overview: 5145275-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145275-2 can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 340POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:340 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33652-ND | 303-5145275-2 | 5145275-2 | 87K6909 |
| Product Name | Edgeboard Connectors | Through-Hole 1A Electronic Connector | Card Edge Connectors | Card Edge Conn, Dual Side, 340Pos, Th; Card Edge Connector Type Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 340 # |