"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
10 MODII HDR DRST B/A .100 LF
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 10; 0.025 in.; 0.125 in.
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121460-ND | 5-146252-5 | 70042444 |
| Product Name | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 10; 0.025 in.; 0.125 in. |
| Connector Type | Header Connector | Board to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |