TE Connectivity Photovoltaic (Solar Panel) Connector Assemblies 5-1394462-6

Description
Female Coupler Connector Minus 10 AWG
Request a Quote Datasheet
Description
Female Coupler Connector Minus 10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - A107258-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
A107258-ND
Photovoltaic (Solar Panel) Connector Assemblies A107258-ND
Female Coupler Connector Minus 10 AWG

Female Coupler Connector Minus 10 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
5-1394462-6
Contacts 5-1394462-6
Contacts

Contacts

Buy Now
Photovoltaic Connector Female Minus 6 Amp - Te Connectivity - 76AC7709 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Connector Female Minus 6 Amp - Te Connectivity
76AC7709
Photovoltaic Connector Female Minus 6 Amp - Te Connectivity 76AC7709
PHOTOVOLTAIC CONNECTOR Female Minus 6

PHOTOVOLTAIC CONNECTOR Female Minus 6

Supplier's Site
Socket, Solarlok, 6Mm, Neg; Product Range Amp - Te Connectivity - 58T2537 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Solarlok, 6Mm, Neg; Product Range Amp - Te Connectivity
58T2537
Socket, Solarlok, 6Mm, Neg; Product Range Amp - Te Connectivity 58T2537
SOCKET, SOLARLOK, 6MM, NEG; Product Range:SOLARLOK Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Silver Plated RoHS Compliant: Yes

SOCKET, SOLARLOK, 6MM, NEG; Product Range:SOLARLOK Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Silver Plated RoHS Compliant: Yes

Supplier's Site
AMP FROM TE CONNECTIVITY 5-1394462-6 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp - 792-5-1394462-6 - Utmel Electronic Limited
Hong Kong, China
AMP FROM TE CONNECTIVITY 5-1394462-6 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp
792-5-1394462-6
AMP FROM TE CONNECTIVITY 5-1394462-6 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp 792-5-1394462-6
AMP FROM TE CONNECTIVITY 5-1394462-6 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp

AMP FROM TE CONNECTIVITY 5-1394462-6 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107258-ND 5-1394462-6 76AC7709 58T2537 792-5-1394462-6
Product Name Photovoltaic (Solar Panel) Connector Assemblies Contacts Photovoltaic Connector Female Minus 6 Amp - Te Connectivity Socket, Solarlok, 6Mm, Neg; Product Range Amp - Te Connectivity AMP FROM TE CONNECTIVITY 5-1394462-6 Rectangular Connector, SOLARLOK Series, 1 Contacts, Receptacle, Crimp
Coupling / Adapter Coupling / Adapter
Termination Crimp Quick Connect, Solder
Mounting Cable Mount Cable, Through Hole
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details