"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
CONN HEADER SMD 8POS 2.54MM
08 MTE VERTICAL SMT HDR 15 AU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125096TR-ND | 5-1375582-7 | 76AC7652 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 08 Mte Vertical Smt Hdr 15 Au Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |