TE Connectivity PCB D-Sub Connectors 5-1393480-5

Description
Body Features Connector Profile : Eurostyle Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic PBTP Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mounting Hole Diameter : 3.1 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Eurostyle Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic PBTP Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mounting Hole Diameter : 3.1 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5-1393480-5 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5-1393480-5
PCB D-Sub Connectors 5-1393480-5
Body Features Connector Profile : Eurostyle Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic PBTP Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mounting Hole Diameter : 3.1 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector Profile : Eurostyle
  • Primary Product Color : Gray
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic PBTP
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.1 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 5-1393480-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-1393480-5
D-Sub Connectors 5-1393480-5
SUB D 2

SUB D 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1393480-5
D-Sub Connectors 5-1393480-5
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A117660-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A117660-ND
D-Sub Connector Assemblies A117660-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
439-5-1393480-5
Through-Hole Electronic Connector 439-5-1393480-5
9 Pos 2 Row Right Angle D-Sub Connector, Gold/Tin, Through Hole Product overview: 5-1393480-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-1393480-5 can be used for catalog matching and distributor lookup.

9 Pos 2 Row Right Angle D-Sub Connector, Gold/Tin, Through Hole Product overview: 5-1393480-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-1393480-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Right Angle, De, Receptacle, 9, Solder Rohs Compliant Amp - Te Connectivity - 15H7708 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Right Angle, De, Receptacle, 9, Solder Rohs Compliant Amp - Te Connectivity
15H7708
D Sub Connector, Right Angle, De, Receptacle, 9, Solder Rohs Compliant Amp - Te Connectivity 15H7708
D Sub Connector, Right Angle, DE, Receptacle, 9, Solder RoHS Compliant: Yes

D Sub Connector, Right Angle, DE, Receptacle, 9, Solder RoHS Compliant: Yes

Supplier's Site
V23529B1221B209=Sub D 2 Amp - Te Connectivity - 42AJ4211 - Newark, An Avnet Company
Chicago, IL, United States
V23529B1221B209=Sub D 2 Amp - Te Connectivity
42AJ4211
V23529B1221B209=Sub D 2 Amp - Te Connectivity 42AJ4211
V23529B1221B209=SUB D 2

V23529B1221B209=SUB D 2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1393480-5 5-1393480-5 A117660-ND 439-5-1393480-5 15H7708 42AJ4211
Product Name PCB D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Through-Hole Electronic Connector D Sub Connector, Right Angle, De, Receptacle, 9, Solder Rohs Compliant Amp - Te Connectivity V23529B1221B209=Sub D 2 Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder
Mounting Panel Mount Through Hole, Right Angle
Current Rating 2.2 amps 2.2 amps
Unlock Full Specs
to access all available technical data