TE Connectivity Standard Circular Connectors 5-1437719-4

Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 19.2 MM  [.757 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 19.2 MM  [.757 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 5-1437719-4 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
5-1437719-4
Standard Circular Connectors 5-1437719-4
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 19.2 MM  [.757 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Environmental Protection : IP65
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 19.2 MM  [.757 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Connector Assemblies - A106591-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A106591-ND
Circular Connector Assemblies A106591-ND
3 Position Circular Connector Receptacle, Female Sockets Solder

3 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Industrial Circular Connectors - 2590971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2590971
Industrial Circular Connectors 2590971
TE Connectivity 5-1437719-4

TE Connectivity 5-1437719-4

Supplier's Site
Industrial Circular Connectors - 1648651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1648651
Industrial Circular Connectors 1648651
TE Connectivity 5-1437719-4

TE Connectivity 5-1437719-4

Supplier's Site
T01-0560-S03-Female Rec Panel-Pcb Mnt Ra Amp - Te Connectivity - 76AC7765 - Newark, An Avnet Company
Chicago, IL, United States
T01-0560-S03-Female Rec Panel-Pcb Mnt Ra Amp - Te Connectivity
76AC7765
T01-0560-S03-Female Rec Panel-Pcb Mnt Ra Amp - Te Connectivity 76AC7765
T01-0560-S03-FEMALE REC PANEL-PCB MNT RA

T01-0560-S03-FEMALE REC PANEL-PCB MNT RA

Supplier's Site
T01-0560-S03=Industrial Connec Te Connectivity - 22R4616 - Newark, An Avnet Company
Chicago, IL, United States
T01-0560-S03=Industrial Connec Te Connectivity
22R4616
T01-0560-S03=Industrial Connec Te Connectivity 22R4616
T01-0560-S03=INDUSTR IAL CONNEC

T01-0560-S03=INDUSTRIAL CONNEC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-1437719-4 5-1437719-4 A106591-ND 2590971 76AC7765
Product Name Standard Circular Connectors Circular Connector Assemblies Industrial Circular Connectors T01-0560-S03-Female Rec Panel-Pcb Mnt Ra Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Receptacle, Female Sockets Circular / Cylindrical Connectors
Termination Through Hole - Solder Solder
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Panel mount
Voltage Rating 60 volts 60 volts 60 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 103908-1 - 905052-103908-1 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
4 suppliers
Headers, Male Pins - 103817-8-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A26799-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers