"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"
CONN HEADER SMD 5POS 2.54MM
05 MTE VERTICAL SMT HDR 30 AU
05 MTE VERTICAL SMT HDR 30 AU
Header; 5; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-1375583-4-ND | 5-1375583-4 | 18R8237 | 70042415 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 05 Mte Vertical Smt Hdr 30 Au Amp - Te Connectivity | Header; 5; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 5 # |