DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
850
860
870
880
890
900
908
909
910
911
912
913
914
915
916
917
918
919
920
930
940
950
960
970
980
1000
1050
1100
1150
1200
1250
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole" | |
| "125 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole" | |
| "15 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "2 (1 x 2) Position Shunt Connector Non-Insulated 0.319"" (8.10mm) Silver" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "49 (7 x 7) Pos DIP, 0.1"" (2.54mm) Row Spacing Socket Gold Through Hole" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 24 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 60 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 70 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 80 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 60 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 70 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 25 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.200"" (5.08mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| 0.8MM PITCH 40 POSITION STACK SH | |
| 10 (1 x 10) Pos SIP Socket Gold Through Hole | |
| 10 50/50 GRID RCPT W/LTCH LF | |
| 10 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 10 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 10 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 10 Position Rectangular Plug Connector IDC Tin 22-26 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 10 Position Ribbon Cable Connector Black IDC Through Hole | |
| 108 (12 x 12) Pos PGA Socket Gold Through Hole | |
| 128 (13 x 13) Pos PGA Socket Gold Through Hole | |
| 14 Position Ribbon Cable Connector Black IDC Through Hole | |
| 145 (15 x 15) Pos PGA Socket Gold Through Hole | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 168 (17 x 17) Pos PGA Socket Gold Through Hole | |
| 176 (15 x 15) Pos PGA Socket Gold Through Hole | |
| 2 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 2 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 2 Position Rectangular Plug Connector IDC Tin 22-26 AWG | |
| 2 Position Rectangular Plug Connector IDC Tin 26-30 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin 26-30 AWG | |
| 20 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 20 Position Ribbon Cable Connector Black IDC Through Hole | |
| 24 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position Ribbon Cable Connector Black IDC Through Hole | |
| 3 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 3 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 3 Position Rectangular Plug Connector IDC Tin 22-26 AWG | |
| 3 Position Rectangular Plug Connector IDC Tin 26-30 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin 26-30 AWG | |
| 30 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 30 Position Ribbon Cable Connector Black IDC Through Hole | |
| 34 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 4 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 4 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 4 Position Rectangular Plug Connector IDC Tin 22-26 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin 26-30 AWG | |
| 40 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 40 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 40 Position Ribbon Cable Connector Black IDC Through Hole | |
| 5 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 5 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 5 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 5 Position Rectangular Plug Connector IDC Tin 22-26 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin 26-30 AWG | |
| 50 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 6 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 6 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 6 Position Rectangular Plug Connector IDC Tin 22-26 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 60 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 68 (10 x 10) Pos PGA Socket Gold Through Hole | |
| 68 (11 x 11) Pos PGA Socket Gold Through Hole | |
| 7 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 7 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 7 Position Rectangular Plug Connector IDC Tin 22-26 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 70 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 8 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 8 Position Rectangular Plug Connector IDC Tin 22-26 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 80 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 80 SYSTEM 50 HDR DRRA SHRD SN | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 9 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 9 Position Rectangular Plug Connector IDC Tin 22-26 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Tin 22-26 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Tin 26-30 AWG | |
| Base - Box Mount Connector Side Entry PG21 4 IP68 - Dust Tight, Waterproof | |
| Base - Box Mount Connector Side Entry PG21 6 IP68 - Dust Tight, Waterproof | |
| Circular Connector / / | |
| Circular Connector Distributor T-Shaped 3/3 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line) | |
| Circular Connector Distributor T-Shaped 4/4 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line) | |
| Circular Connector Standard 4/4 Male Pins/Male Pins Free Hanging (In-Line) | |
| CONN HEADER R/A 4POS 1.27MM | |
| CONN HEADER VERT 10POS 1.27MM | |
| CONN PLUG 4POS IDC 22-26AWG GOLD | |
| CONN PLUG 8POS IDC 22-26AWG GOLD | |
| CONN RCPT 6POS IDC 22-26AWG TIN | |
| CONN RCPT 7POS IDC 26-30AWG GOLD | |
| Connector Cable Clamp | |
| Connector Cable Gland | |
| Connector Cover with Retaining Cord | |
| Contact Crimp Pin 11 AWG Gold | |
| Contact Crimp Pin 11 AWG Silver | |
| Contact Crimp Pin 13.5 AWG Silver | |
| Contact Crimp Socket 11 AWG Silver | |
| Contact Crimp Socket 13.5 AWG Silver | |
| Pin Contact Gold 22-26 AWG Crimp | |
| Pin Contact Gold 28-32 AWG Crimp | |
| Pin Contact Tin 22-26 AWG Crimp | |
| Pin Contact Tin 28-32 AWG Crimp | |
| Position Circular Connector | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In | |
| Socket Contact Tin 28-32 AWG Crimp | |
| TERMINAL JC CONNECTOR, SIDE | |
| TERMINAL JC CONNECTOR, TOP |
| << Prev | Next >> |