TE Connectivity RF Connectors 51426-5

Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59B, Belden 9291, RG 59, RG 140, RG 62A, Belden 9209, RG 62, RG 59A, Belden 9269, RG 210, RG 124, RG 62B Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59B, Belden 9291, RG 59, RG 140, RG 62A, Belden 9209, RG 62, RG 59A, Belden 9269, RG 210, RG 124, RG 62B Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 51426-5 - TE Connectivity
Berwyn, PA, United States
RF Connectors
51426-5
RF Connectors 51426-5
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59B, Belden 9291, RG 59, RG 140, RG 62A, Belden 9209, RG 62, RG 59A, Belden 9269, RG 210, RG 124, RG 62B Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Bright
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .3

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 59B, Belden 9291, RG 59, RG 140, RG 62A, Belden 9209, RG 62, RG 59A, Belden 9269, RG 210, RG 124, RG 62B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SHV
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24666-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24666-ND
Coaxial Connector (RF) Assemblies A24666-ND
SHV Connector Plug, Female Socket Non-Constant Free Hanging (In-Line) Crimp

SHV Connector Plug, Female Socket Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity - 89F3380 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
89F3380
Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity 89F3380
RF/COAXIAL, SHV PLUG, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B, RG124, RG140, RG210 RoHS Compliant: Yes

RF/COAXIAL, SHV PLUG, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B, RG124, RG140, RG210 RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 51426-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
51426-5
RF Connectors / Coaxial Connectors 51426-5
RF Connectors / Coaxial Connectors SHV PLUG NICKEL

RF Connectors / Coaxial Connectors SHV PLUG NICKEL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 51426-5 A24666-ND 89F3380 51426-5
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 0.300 GHz
Unlock Full Specs
to access all available technical data