"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
16 MODII HDR DRST B/A .100CL LF
CONN HEADER VERT 16POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146253-8-ND | 06R2290 | 5-146253-8 |
| Product Name | Headers, Male Pins | 16 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |