"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
4 Pos Shrouded Header, 2.54mm Pitch, Straight, SMD, Male Product overview: 5-1375582-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-1375582-3 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 4POS, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111235TR-ND | 316-5-1375582-3 | 16M3149 |
| Product Name | Headers, Male Pins | SMD Electronic Connector | Wire-Board Connector Header 4Pos, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount | ||
| Current Rating | 3.0 amps | 3.0 amps |