02 MODII HDR SRST B/A .100CL
2 Pos 2.54mm Straight Header, Male Pin, Gold, Thru-Hole Product overview: 5-146277-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146277-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
In a Pack of 10, TE Connectivity AMPMODU MOD II, 2 Way, 1 Row, Straight Pin Header
02 MODII HDR SRST B/A .100CL ROHS COMPLIANT: YES
CONNECTOR, HEADER, 2 POSITION, 2.54MM, 1ROW; Connector Systems:Board-to-Boa
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146277-2 | 316-5-146277-2 | A121371-ND | 792-5-146277-2 | 75AC9023 | 34P0625 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Electronic Connector | Headers, Male Pins | In a Pack of 10, TE Connectivity AMPMODU MOD II, 2 Way, 1 Row, Straight Pin Header | 02 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity | Connector, Header, 2 Position, 2.54Mm, 1Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector | |||
| Gender | Male / Plug | |||||
| Termination | Solder | Solder | Through Hole | |||
| Mounting | Through Hole | Through Hole |