"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
CONN RCPT 40POS 0.1 GOLD PCB R/A
BOARD-BOARD CONNECTOR, SOCKET, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6563844 | 5140-B7A2PL-ND | 5140-B7A2PL | 98K9708 |
| Product Name | IDC Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems 3M |
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Right Angle; Right angle | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount Right Angle |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |