TE Connectivity PCMCIA Connectors 5146027-1

Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Card Slots : 2 Number of Positions : 136 Number of Rows : 8 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB (MM) : 9.6 Electrical Characteristics Voltage (VAC) : 5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Other Comment : Two size M2 screws (customer supplied) are required for strain relief. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Product Type : Connector Profile : Standard Sealable : No Shielded : No
Request a Quote Datasheet
Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Card Slots : 2 Number of Positions : 136 Number of Rows : 8 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB (MM) : 9.6 Electrical Characteristics Voltage (VAC) : 5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Other Comment : Two size M2 screws (customer supplied) are required for strain relief. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Product Type : Connector Profile : Standard Sealable : No Shielded : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCMCIA Connectors - 5146027-1 - TE Connectivity
Berwyn, PA, United States
PCMCIA Connectors
5146027-1
PCMCIA Connectors 5146027-1
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Card Slots : 2 Number of Positions : 136 Number of Rows : 8 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB (MM) : 9.6 Electrical Characteristics Voltage (VAC) : 5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Other Comment : Two size M2 screws (customer supplied) are required for strain relief. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Product Type : Connector Profile : Standard Sealable : No Shielded : No

Body Features


  • Color : Black
  • Hold-Down : Without

Configuration Features


  • Lead Configuration : Staggered
  • Number of Card Slots : 2
  • Number of Positions : 136
  • Number of Rows : 8
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB (MM) : 9.6

Electrical Characteristics


  • Voltage (VAC) : 5

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Board Mount : Top Side
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Two size M2 screws (customer supplied) are required for strain relief.

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Header Type : Fully Shrouded
  • Product Type : Connector
  • Profile : Standard
  • Sealable : No
  • Shielded : No
Buy Now
PC Card Sockets - 5146027-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
5146027-1-ND
PC Card Sockets 5146027-1-ND
68, 68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

68, 68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

Buy Now Datasheet
136 Memcd T/h Std Hdr Stacked Rohs Compliant Amp - Te Connectivity - 42K8677 - Newark, An Avnet Company
Chicago, IL, United States
136 Memcd T/h Std Hdr Stacked Rohs Compliant Amp - Te Connectivity
42K8677
136 Memcd T/h Std Hdr Stacked Rohs Compliant Amp - Te Connectivity 42K8677
136 MEMCD T/H STD HDR STACKED ROHS COMPLIANT: YES

136 MEMCD T/H STD HDR STACKED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5146027-1 5146027-1-ND 42K8677
Product Name PCMCIA Connectors PC Card Sockets 136 Memcd T/h Std Hdr Stacked Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Stacked Connector
Unlock Full Specs
to access all available technical data