TE Connectivity Headers, Male Pins 5-146269-1

Description
Connector Header Through Hole 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5-146269-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-146269-1-ND
Headers, Male Pins 5-146269-1-ND
Connector Header Through Hole 2 position

Connector Header Through Hole 2 position

Buy Now Datasheet
Btb Connector, 2Pos, Header, 2Row; Connector Systems Te Connectivity - 60K7569 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, 2Pos, Header, 2Row; Connector Systems Te Connectivity
60K7569
Btb Connector, 2Pos, Header, 2Row; Connector Systems Te Connectivity 60K7569
BTB CONNECTOR, 2POS, HEADER, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series; Connector Shroud:- RoHS Compliant: Yes

BTB CONNECTOR, 2POS, HEADER, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site
5-146269-1 Rohs Compliant Amp - Te Connectivity - 98AC5183 - Newark, An Avnet Company
Chicago, IL, United States
5-146269-1 Rohs Compliant Amp - Te Connectivity
98AC5183
5-146269-1 Rohs Compliant Amp - Te Connectivity 98AC5183
5-146269-1 ROHS COMPLIANT: YES

5-146269-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-146269-1-ND 60K7569 98AC5183
Product Name Headers, Male Pins Btb Connector, 2Pos, Header, 2Row; Connector Systems Te Connectivity 5-146269-1 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28490-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-010-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details