"Connector Header Surface Mount 9 position 0.100"" (2.54mm)"
CONN HEADER SMD 9POS 2.54MM
09 MODII HDR SR SFMNT B/A .100
09 MODII HDR SR SFMNT B/A .100
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146128-7-ND | 5-146128-7 | 22R4627 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 09 Modii Hdr Sr Sfmnt B/a .100 Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |