TE Connectivity Headers, Male Pins 5-146261-5

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121474-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121474-ND
Headers, Male Pins A121474-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-146261-5
3A Electronic Connector 316-5-146261-5
10 Pos 2 Row Straight Header, 2.54mm Pitch, 3A, Gold Contact Product overview: 5-146261-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146261-5 can be used for catalog matching and distributor lookup.

10 Pos 2 Row Straight Header, 2.54mm Pitch, 3A, Gold Contact Product overview: 5-146261-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146261-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
5-146261-5 Rohs Compliant Amp - Te Connectivity - 38AH4277 - Newark, An Avnet Company
Chicago, IL, United States
5-146261-5 Rohs Compliant Amp - Te Connectivity
38AH4277
5-146261-5 Rohs Compliant Amp - Te Connectivity 38AH4277
5-146261-5 ROHS COMPLIANT: YES

5-146261-5 ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 47M3236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
47M3236
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 47M3236
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU II Series RoHS Compliant: Yes

Supplier's Site
10 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity - 42AJ4255 - Newark, An Avnet Company
Chicago, IL, United States
10 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity
42AJ4255
10 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity 42AJ4255
10 MODII HDR DRST B/A .100CL

10 MODII HDR DRST B/A .100CL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121474-ND 316-5-146261-5 38AH4277 47M3236
Product Name Headers, Male Pins 3A Electronic Connector 5-146261-5 Rohs Compliant Amp - Te Connectivity Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data