"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
CONN RCPT 30POS 0.1 GOLD PCB R/A
JE150344206 5130-B7A2PL =30/2R/BM SKT/.100/RA/FLG/.112
Wire-To-Board Connector, Right Angle, 5100 Series, Through Hole, Receptacle, 30, 2.54 mm
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M159605-ND | 5130-B7A2PL | 96AC6677 | 34P8079 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Je150344206 5130-B7A2Pl =30/2R/bm Skt/.100/ra/flg/.112/15Avg/rohs Rohs Compliant 3M | Wire-To-Board Connector, Right Angle, 5100 Series, Through Hole, Receptacle, 30, 2.54 Mm 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |