TE Connectivity Headers, Male Pins 5-146281-3

Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121482-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121482-ND
Headers, Male Pins A121482-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-146281-3
3A Electronic Connector 316-5-146281-3
3A 1 Row 3 Pos Male Pin Header, 2.54mm Pitch, Straight, Gold Contact Product overview: 5-146281-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146281-3 can be used for catalog matching and distributor lookup.

3A 1 Row 3 Pos Male Pin Header, 2.54mm Pitch, Straight, Gold Contact Product overview: 5-146281-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146281-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 5-146281-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
5-146281-3
Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146281-3
03 MODII HDR SRST B/A LF

03 MODII HDR SRST B/A LF

Buy Now
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity - 73K3377 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity
73K3377
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity 73K3377
BOARD-BOARD CONNECTOR HEADER, 3 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 3 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

Supplier's Site
5-146281-3 Rohs Compliant Amp - Te Connectivity - 38AH4282 - Newark, An Avnet Company
Chicago, IL, United States
5-146281-3 Rohs Compliant Amp - Te Connectivity
38AH4282
5-146281-3 Rohs Compliant Amp - Te Connectivity 38AH4282
5-146281-3 ROHS COMPLIANT: YES

5-146281-3 ROHS COMPLIANT: YES

Supplier's Site
Header; Breakaway; 0.100 in.; PC Board;Single; 3; 0.025 in.; 0.12 in.; 3 A - 70042443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Breakaway; 0.100 in.; PC Board;Single; 3; 0.025 in.; 0.12 in.; 3 A
70042443
Header; Breakaway; 0.100 in.; PC Board;Single; 3; 0.025 in.; 0.12 in.; 3 A 70042443
Header; Breakaway; 0.100 in.; PC Board;Single; 3; 0.025 in.; 0.12 in.; 3 A

Header; Breakaway; 0.100 in.; PC Board;Single; 3; 0.025 in.; 0.12 in.; 3 A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121482-ND 316-5-146281-3 5-146281-3 73K3377 38AH4282 70042443
Product Name Headers, Male Pins 3A Electronic Connector Connectors Board to Board, PCB Mt Pin Hders & Recept Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity 5-146281-3 Rohs Compliant Amp - Te Connectivity Header; Breakaway; 0.100 in.; PC Board;Single; 3; 0.025 in.; 0.12 in.; 3 A
Connector Type Header Connector Board to Board Connector Board to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data