TE Connectivity Headers, Receptacles, Female Sockets 5-146219-2

Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 5-146219-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
5-146219-2-ND
Headers, Receptacles, Female Sockets 5-146219-2-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 5-146219-2-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22017-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details