DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
850
860
870
880
890
900
901
902
903
904
905
906
907
908
909
910
911
912
913
920
930
940
950
960
970
1000
1050
1100
1150
1200
1250
1500
2000
2212
| Product Name | Notes |
|---|---|
| ".053"" DIAMETER TARGET DISC SMT" | |
| ".053"" DIAMETER TARGET DISC THT" | |
| ".060"" DIAMETER TARGET DISC SMT" | |
| ".118"" DIAMETER TARGET DISC THT" | |
| "10 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "10 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "10 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "10 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "10 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "10 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "11 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "11 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "11 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "12 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "12 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "12 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "12 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "13 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "13 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "13 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "14 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "14 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "14 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "15 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "15 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "15 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "15 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "16 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "16 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "16 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "16 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "17 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "17 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "18 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "18 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "19 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "2 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws" | |
| "2 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "2 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.039"" (1.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.059"" (1.50mm)" | |
| "20 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "20 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "20 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "20 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "20 Rectangular Connectors - Housings Plug White 0.049"" (1.25mm)" | |
| "21 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "22 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "22 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "22 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "22 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "23 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "24 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "24 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "24 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "25 Position FPC Connector Contacts, Bottom 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "25 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "26 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "26 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "26 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "26 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "27 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "28 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "28 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "29 Position FPC Connector Contacts, Top 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "3 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws" | |
| "3 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "3 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "3 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.039"" (1.00mm)" | |
| "30 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "30 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "30 Rectangular Connectors - Housings Plug White 0.049"" (1.25mm)" | |
| "31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "32 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "32 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "32 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "33 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "34 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "34 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "35 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "37 Position FPC Connector Contacts, Bottom 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "37 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "39 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "4 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws" | |
| "4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "4 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.039"" (1.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "40 Rectangular Connectors - Housings Plug White 0.049"" (1.25mm)" | |
| "41 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "41 Position FPC Connector Contacts, Bottom 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "41 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "41 Position FPC Connector Contacts, Top 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "43 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "43 Position FPC Connector Contacts, Top 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "5 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws" | |
| "5 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "5 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "5 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "5 Rectangular Connectors - Housings Receptacle Black 0.039"" (1.00mm)" | |
| "51 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "51 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "53 Position FPC Connector Contacts, Top 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "6 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "6 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "6 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.039"" (1.00mm)" | |
| "60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "61 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "7 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "7 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "7 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "71 Position FPC Connector Contacts, Bottom 0.008"" (0.20mm) Surface Mount, Right Angle" | |
| "75 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "8 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin" | |
| "8 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin" | |
| "8 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "8 Rectangular Connectors - Housings Plug Beige 0.059"" (1.50mm)" | |
| "80 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "9 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "9 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin" | |
| "9 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 11 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.059"" (1.50mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "SSL Connector 2 Position Plug Board to Board 0.146"" (3.70mm) Solder" | |
| "SSL Connector 2 Position Plug Housing for Plug Contact Board to Cable/Wire 0.146"" (3.70mm) Crimp" | |
| "SSL Connector 2 Position Receptacle Board to Board or Cable 0.146"" (3.70mm) Solder" | |
| "SSL Connector 2 Position Receptacle Terminator (Shorting) 0.146"" (3.70mm)" | |
| 0.8MM PITCH WTB IDC FEMALE CONN. | |
| 05 FPC BF H=10 ASSY 5P | |
| 1 Circuit Eurostyle Terminal Strip Connector, Screws | |
| 1.5WB DUAL ST EMBS TAPE PKG 18P | |
| 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold | |
| 10 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 10P, 2.0MM PITCH WTB HOUSING D/R | |
| 10P, 2.0MM PITCH WTB WAFER CONN. | |
| 10P, 2.0MM WTB CONN HOUSING | |
| 11P, 2.0MM WTB CONN HOUSING | |
| 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold | |
| 12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 12P, 2.0MM PITCH WTB HOUSING D/R | |
| 14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 14P, 2.0MM WTB CONN HOUSING | |
| 16 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 16 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 18 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 18 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 18P, 2.0MM PITCH WTB HOUSING D/R | |
| 2.0 W/B STANDARD CRIMP TERM | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 20P, 2.0MM PITCH WTB HOUSING D/R | |
| 22P, 2.0MM PITCH WTB HOUSING D/R | |
| 24 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 26 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 26-28 AWG SSL Contact, Plug Crimp Free Hanging (In-Line) | |
| 2P, 2.0MM WTB CONN HOUSING | |
| 3 Circuit Eurostyle Terminal Strip Connector, Screws | |
| 30 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 34 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 34 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 34 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 3P, 2.0MM WTB CONN HOUSING | |
| 4 Circuit Eurostyle Terminal Strip Connector, Screws | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 42 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 44 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 44 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 4P, 2.0MM PITCH WTB HOUSING D/R | |
| 4P, 2.0MM PITCH WTB WAFER CONN. | |
| 4P, 2.0MM WTB CONN HOUSING | |
| 5 Circuit Eurostyle Terminal Strip Connector, Screws | |
| 50 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 5036581200 | |
| 5P, 2.0MM PITCH WTB WAFER CONN. | |
| 5P, 2.0MM WTB CONN HOUSING | |
| 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 6 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 6P, 2.0MM PITCH WTB HOUSING D/R | |
| 6P, 2.0MM PITCH WTB WAFER CONN. | |
| 6P, 2.0MM WTB CONN HOUSING | |
| 7P, 2.0MM WTB CONN HOUSING | |
| 8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold | |
| 8P, 2.0MM PITCH WTB HOUSING D/R | |
| 8P, 2.0MM PITCH WTB WAFER CONN. | |
| 8P, 2.0MM WTB CONN HOUSING | |
| 9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold | |
| 9P, 2.0MM PITCH WTB WAFER CONN. | |
| 9P, 2.0MM WTB CONN HOUSING | |
| Adapter Fiber Optic Connector SC Receptacle To ST Receptacle Panel Mount, Flange; Snap-In | |
| CLIK-MATE1.5 DRRA SMT SN HBP ETP | |
| CLIK-MATE1.5 DRVT SMT SN HBP ETP | |
| CONN FFC BOTTOM 41POS 0.5MM R/A | |
| CONN FFC BOTTOM 51POS 0.5MM R/A | |
| CONN FFC FPC 6POS 0.5MM R/A | |
| CONN FPC BOTTOM 11POS 0.3MM R/A | |
| CONN PLUG 6POS SMD GOLD | |
| CONN RCPT 10POS SMD GOLD | |
| CONN RCPT 16POS SMD GOLD | |
| CONN RCPT 7POS 0.059 TIN SMD | |
| CONN SD CARD R/A SMD | |
| CONN TAB 16AWG CRIMP GOLD | |
| Connector Cover For 501786 and 501864 Series | |
| Connector Label, Snap In For Terminal Blocks | |
| Contact | |
| Coupler Fiber Optic Connector FSMA Receptacle To FSMA Receptacle Panel Mount, Bulkhead | |
| Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead | |
| EMBOSSED TAPE PKG FOR 503154 8CK | |
| Non-Gendered Contact Tin 26-30 AWG Crimp Stamped | |
| Pin Contact Gold 26-30 AWG Crimp Stamped | |
| Position Card Connector | |
| Position Connector | |
| Position Terminal Block Jumper Screw In | |
| Rectangular Connectors - Housings Plug | |
| Rectangular Connectors - Housings | |
| Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp | |
| Socket Contact Gold 28-30 AWG Crimp Stamped | |
| Socket Contact Tin Crimp | |
| Tab Contact Gold 16 AWG Crimp |
| << Prev | Next >> |