TE Connectivity 3A Electronic Connector 5-146250-3

Description
6 Pos 2.54mm Straight Thru-Hole Header, Male Pin, 3A, Tin Product overview: 5-146250-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146250-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 2.54mm Straight Thru-Hole Header, Male Pin, 3A, Tin Product overview: 5-146250-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146250-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-5-146250-3
3A Electronic Connector 316-5-146250-3
6 Pos 2.54mm Straight Thru-Hole Header, Male Pin, 3A, Tin Product overview: 5-146250-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146250-3 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Straight Thru-Hole Header, Male Pin, 3A, Tin Product overview: 5-146250-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146250-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-146250-3 - 1005987-5-146250-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-146250-3
1005987-5-146250-3
Rectangular Connectors - 5-146250-3 1005987-5-146250-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005987-5-146250-3 Packaging: Bulk Number of Positions: 6 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.533" (13.55mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.318" (8.08mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005987-5-146250-3
Packaging: Bulk
Number of Positions: 6
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.533" (13.55mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Temperature Range - Operating: -65°C to 105°C
Contact Length - Mating: 0.318" (8.08mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Headers, Male Pins - 5-146250-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-146250-3-ND
Headers, Male Pins 5-146250-3-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
06 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity - 40P9503 - Newark, An Avnet Company
Chicago, IL, United States
06 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity
40P9503
06 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity 40P9503
06 MODII HDR DRST B/A .100CL

06 MODII HDR DRST B/A .100CL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-5-146250-3 1005987-5-146250-3 5-146250-3-ND 40P9503
Product Name 3A Electronic Connector Rectangular Connectors - 5-146250-3 Headers, Male Pins 06 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data