SCHURTER Inc Power Entry Modules (PEM) 5145.0847.511

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5145 Power Entry Module W. Filter 6A from Schurter is designed for panel mounting and features screw-on mounting from the front side. It integrates an appliance inlet with protection class I, a circuit breaker type TA45, and a line filter suitable for both standard and medical applications. The module supports quick connect terminals of size 6.3 x 0.8 mm and is rated for currents up to 6A at 250 VAC, with a leakage current of less than 0.5 mA for standard use and less than 5 µA for medical applications. This product is compliant with IEC/UL standards, making it suitable for use in various equipment, including medical devices. It offers thermal overload protection and can be equipped with options such as undervoltage or remote trip release. The dielectric strength is rated at over 1.7 kVDC between line and neutral, and over 2.7 kVDC between line/neutral and protective earth. The operating temperature range is from -10 °C to 55 °C, and it has a degree of protection rated at IP 40 from the front side. The housing is made of thermoplastic material rated UL 94V-0. Engineers considering this module should evaluate its specifications against their project requirements, particularly in terms of current ratings, environmental conditions, and compliance needs.

Datasheet Summary
Powered by GS/AI

The 5145 Power Entry Module W. Filter 6A from Schurter is designed for panel mounting and features screw-on mounting from the front side. It integrates an appliance inlet with protection class I, a circuit breaker type TA45, and a line filter suitable for both standard and medical applications. The module supports quick connect terminals of size 6.3 x 0.8 mm and is rated for currents up to 6A at 250 VAC, with a leakage current of less than 0.5 mA for standard use and less than 5 µA for medical applications. This product is compliant with IEC/UL standards, making it suitable for use in various equipment, including medical devices. It offers thermal overload protection and can be equipped with options such as undervoltage or remote trip release. The dielectric strength is rated at over 1.7 kVDC between line and neutral, and over 2.7 kVDC between line/neutral and protective earth. The operating temperature range is from -10 °C to 55 °C, and it has a degree of protection rated at IP 40 from the front side. The housing is made of thermoplastic material rated UL 94V-0. Engineers considering this module should evaluate its specifications against their project requirements, particularly in terms of current ratings, environmental conditions, and compliance needs.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 5145.0847.511-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
5145.0847.511-ND
Power Entry Modules (PEM) 5145.0847.511-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
5145 Power Entry Module W. Filter 6A Schurter - 50H2562 - Newark, An Avnet Company
Chicago, IL, United States
5145 Power Entry Module W. Filter 6A Schurter
50H2562
5145 Power Entry Module W. Filter 6A Schurter 50H2562
5145 POWER ENTRY MODULE W. FILTER 6A

5145 POWER ENTRY MODULE W. FILTER 6A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5145.0847.511-ND 50H2562
Product Name Power Entry Modules (PEM) 5145 Power Entry Module W. Filter 6A Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products