"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
CONN HEADER VERT 10POS 1.27MM
10 SYSTEM 50 HDR SRST SHRD SN
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108440-ND | 5-146085-1 | 99X4379 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10 System 50 Hdr Srst Shrd Sn Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 30 volts | 30 volts |