"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
CONN HEADER SMD 10POS 2.54MM
10 MODII HDR SR SFMNT B/A .100
10 MODII HDR SR SFMNT B/A .100
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146132-8-ND | 5-146132-8 | 18R8279 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10 Modii Hdr Sr Sfmnt B/a .100 Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |