SCHURTER Inc Power Entry Modules (PEM) 5145.0885.835.21

Description
5145 CONNECTOR FILTER C18 15A M5
Request a Quote Datasheet
Description
5145 CONNECTOR FILTER C18 15A M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5145.0885.835.21-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5145.0885.835.21-ND
Power Entry Modules (PEM) 486-5145.0885.835.21-ND
5145 CONNECTOR FILTER C18 15A M5

5145 CONNECTOR FILTER C18 15A M5

Buy Now Datasheet
5145 Connector Filter C18 15A M5 Schurter - 05AC7419 - Newark, An Avnet Company
Chicago, IL, United States
5145 Connector Filter C18 15A M5 Schurter
05AC7419
5145 Connector Filter C18 15A M5 Schurter 05AC7419
5145 Connector Filter C18 15A M5

5145 Connector Filter C18 15A M5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5145.0885.835.21-ND 05AC7419
Product Name Power Entry Modules (PEM) 5145 Connector Filter C18 15A M5 Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y16L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers