TE Connectivity PCI & PCI Express Connectors 5145169-4

Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 21.627 G  [.763 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 15.5 MM  [.613 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 21.627 G  [.763 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 15.5 MM  [.613 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 5145169-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
5145169-4
PCI & PCI Express Connectors 5145169-4
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Natural Product Weight : 21.627 G  [.763 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 15.5 MM  [.613 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • PCB Retention Feature Material : Brass
  • PCB Retention Feature Plating Material : Tin
  • Primary Product Color : Natural
  • Product Weight : 21.627 G  [.763 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 3
  • Number of Positions : 184
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537

Dimensions


  • Connector Height : 15.5 MM  [.613 INCH ]
  • Connector Length : 128 MM  [5.039 INCH ]
  • Connector Width : 8.88 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Edgeboard Connectors - A113780-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A113780-ND
Edgeboard Connectors A113780-ND
"184 Position Female Connector PCI 5V 64 Bit Gold 0.050"" (1.27mm) Natural"

"184 Position Female Connector PCI 5V 64 Bit Gold 0.050"" (1.27mm) Natural"

Buy Now Datasheet
Card Edge Connectors - 5145169-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5145169-4
Card Edge Connectors 5145169-4
STANDARD EDGE .050 SERIES 92 DUAL ASSY

STANDARD EDGE .050 SERIES 92 DUAL ASSY

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5145169-4
Card Edge Connectors 5145169-4
Card Edge Connectors

Card Edge Connectors

Buy Now
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity - 19R1100 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity
19R1100
Connector Assembly, Dual Positions, .050 Amp - Te Connectivity 19R1100
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

CONNECTOR ASSEMBLY, DUAL POSITIONS, .050

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5145169-4 A113780-ND 5145169-4 19R1100
Product Name PCI & PCI Express Connectors Edgeboard Connectors Card Edge Connectors Connector Assembly, Dual Positions, .050 Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Voltage Rating 203 volts
Unlock Full Specs
to access all available technical data