TE Connectivity Headers, Male Pins 5-146267-1

Description
Connector Header Through Hole 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5-146267-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-146267-1-ND
Headers, Male Pins 5-146267-1-ND
Connector Header Through Hole 2 position

Connector Header Through Hole 2 position

Buy Now Datasheet
02 Modii Hdr Drst B/a 100 W/hd Te Connectivity - 22R4653 - Newark, An Avnet Company
Chicago, IL, United States
02 Modii Hdr Drst B/a 100 W/hd Te Connectivity
22R4653
02 Modii Hdr Drst B/a 100 W/hd Te Connectivity 22R4653
02 MODII HDR DRST B/A 100 W/HD

02 MODII HDR DRST B/A 100 W/HD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 5-146267-1-ND 22R4653
Product Name Headers, Male Pins 02 Modii Hdr Drst B/a 100 W/hd Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A26376-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details