Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808004-5-146256-4
Packaging: Bulk
Number of Positions: 8
Mounting Style: Through Hole
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.440" (11.18mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
Connectors
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
8 Pos 2.54mm Straight Header, Male Pin, Gold, 3A, 750V Product overview: 5-146256-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146256-4 can be used for catalog matching and distributor lookup.
BTB CONN, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 808004-5-146256-4 | 5-146256-4 | A121467-ND | 316-5-146256-4 | 76AC7799 |
| Product Name | Rectangular Connectors - 5-146256-4 | Headers, Male Pins | 3A 750V Electronic Connector | Btb Conn, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Board to Board Connector | ||
| Termination | Solder | Through Hole | Through Hole Straight | ||
| Mounting | Through Hole | Through Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |