"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
03 MODII HDR SRST B/A .100CL
Header; Breakaway; 0.100 in.; PCB Mount; Single; 3; 0.025 in.; 0.12 in.; 3 A
5-146278-3 ROHS COMPLIANT: YES
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121477-ND | 5-146278-3 | 70042446 | 38AH4280 | 02M6505 |
| Product Name | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Header; Breakaway; 0.100 in.; PCB Mount; Single; 3; 0.025 in.; 0.12 in.; 3 A | 5-146278-3 Rohs Compliant Amp - Te Connectivity | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector | Board to Board Connector | ||
| Mounting | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps |