"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
20 MODII HORZ DR CE 100CL
CONN RCPT 20POS 0.1 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5146140-9-ND | 19R1142 | 5146140-9 |
| Product Name | Headers, Receptacles, Female Sockets | 20 Modii Horz Dr Ce 100Cl Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |