"124 Position Female Connector AGP Gold 0.100"" (2.54mm) Brown"
CARD EDGE CONN, DUAL SIDE, 124POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:124 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5145263-1 | A33650-ND | 87K6907 |
| Product Name | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 124Pos, Th; Card Edge Connector Type Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount |