SCHURTER Inc Power Entry Modules (PEM) 5145.0012.711

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 5145.0012.711-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
5145.0012.711-ND
Power Entry Modules (PEM) 5145.0012.711-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
5145 Power Entry Module W. Filter 10A Schurter - 50H2555 - Newark, An Avnet Company
Chicago, IL, United States
5145 Power Entry Module W. Filter 10A Schurter
50H2555
5145 Power Entry Module W. Filter 10A Schurter 50H2555
5145 POWER ENTRY MODULE W. FILTER 10A

5145 POWER ENTRY MODULE W. FILTER 10A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5145.0012.711-ND 50H2555
Product Name Power Entry Modules (PEM) 5145 Power Entry Module W. Filter 10A Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details