TE Connectivity Circular Connector Contacts 5-1437720-5

Description
Pin Contact 24 AWG Size Crimp AuCoNiP
Request a Quote Datasheet
Description
Pin Contact 24 AWG Size Crimp AuCoNiP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 5-1437720-5-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
5-1437720-5-ND
Circular Connector Contacts 5-1437720-5-ND
Pin Contact 24 AWG Size Crimp AuCoNiP

Pin Contact 24 AWG Size Crimp AuCoNiP

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors, Interconnects - Circular Connectors - Contacts - 1207855-5-1437720-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1207855-5-1437720-5
Connectors, Interconnects - Circular Connectors - Contacts 1207855-5-1437720-5
Win Source Part Number: 1207855-5-1437720-5 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: TRIAD01 Type: Signal, Machined Wire Gauge or Range - AWG: 24 AWG Contact Type: Pin Contact Finish: AuCoNiP Contact Finish Thickness: 157.5µin (4.00µm) Package: Bulk Contact Termination: Crimp Contact Material: Brass Standard Package: 500 Alternative Parts (Cross-Reference): 514377205; T01-CRIMP-P05; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: Q13336525,514377205 Base Product Number: 1437720

Win Source Part Number: 1207855-5-1437720-5
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: TRIAD01
Type: Signal, Machined
Wire Gauge or Range - AWG: 24 AWG
Contact Type: Pin
Contact Finish: AuCoNiP
Contact Finish Thickness: 157.5µin (4.00µm)
Package: Bulk
Contact Termination: Crimp
Contact Material: Brass
Standard Package: 500
Alternative Parts (Cross-Reference): 514377205; T01-CRIMP-P05;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: Q13336525,514377205
Base Product Number: 1437720

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
332-5-1437720-5
1A Electronic Connector 332-5-1437720-5
Crimp Tool, Power Contact, Male, Brass, 1A, 2.54mm Pitch Product overview: 5-1437720-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-1437720-5 can be used for catalog matching and distributor lookup.

Crimp Tool, Power Contact, Male, Brass, 1A, 2.54mm Pitch Product overview: 5-1437720-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-1437720-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 24Awg, Crimp; Product Range Te Connectivity - 15H7956 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24Awg, Crimp; Product Range Te Connectivity
15H7956
Contact, Pin, 24Awg, Crimp; Product Range Te Connectivity 15H7956
CONTACT, PIN, 24AWG, CRIMP; Product Range:T01 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tribor Plated Contacts; For Use With:AMP T01 Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 24AWG, CRIMP; Product Range:T01 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tribor Plated Contacts; For Use With:AMP T01 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1437720-5-ND 5-1437720-5 1207855-5-1437720-5 332-5-1437720-5 15H7956
Product Name Circular Connector Contacts Connectors, Interconnects - Circular Connectors - Contacts 1A Electronic Connector Contact, Pin, 24Awg, Crimp; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data