TE Connectivity Eurocard Connectors 5-1393644-6

Description
Configuration Features Number of Columns : 10 Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 20 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 12.62 MM  [.497 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Connector Width : 8.56 MM  [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 10 Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 20 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 12.62 MM  [.497 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Connector Width : 8.56 MM  [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5-1393644-6 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5-1393644-6
Eurocard Connectors 5-1393644-6
Configuration Features Number of Columns : 10 Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 20 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 12.62 MM  [.497 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Connector Width : 8.56 MM  [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 10
  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B

Contact Features


  • Contact Base Material : Brass
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 12.62 MM  [.497 INCH ]
  • Connector Length : 38.1 MM  [1.499 INCH ]
  • Connector Width : 8.56 MM  [.337 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 5-1393644-6-ND - DigiKey
Thief River Falls, MN, United States
20 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle

20 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5-1393644-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5-1393644-6
Backplane Connectors - DIN 41612 5-1393644-6
CONN DIN PLUG 20POS PCB RA GOLD

CONN DIN PLUG 20POS PCB RA GOLD

Supplier's Site Datasheet
V42254B1200B200=Pc612 Messerle Amp - Te Connectivity - 75AC8961 - Newark, An Avnet Company
Chicago, IL, United States
V42254B1200B200=Pc612 Messerle Amp - Te Connectivity
75AC8961
V42254B1200B200=Pc612 Messerle Amp - Te Connectivity 75AC8961
V42254B1200B200=PC61 2 MESSERLE

V42254B1200B200=PC612 MESSERLE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-1393644-6 5-1393644-6-ND 5-1393644-6 75AC8961
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 V42254B1200B200=Pc612 Messerle Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28638-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 1-102153-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Hard Metric, Standard - 2684-104088-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Eurocard Connectors - 536053-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers