TE Connectivity 3A Electronic Connector 5-146293-3

Description
3 POS 2.54mm Straight Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 5-146293-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-146293-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 POS 2.54mm Straight Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 5-146293-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-146293-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
2027-5-146293-3
3A Electronic Connector 2027-5-146293-3
3 POS 2.54mm Straight Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 5-146293-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-146293-3 can be used for catalog matching and distributor lookup.

3 POS 2.54mm Straight Header, Male Pin, Gold, 3A, Thru-Hole Product overview: 5-146293-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5-146293-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A121486-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121486-ND
Headers, Male Pins A121486-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 5-146293-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
5-146293-3
Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146293-3
03 MODII HDR SRST B/A 100 W/HD

03 MODII HDR SRST B/A 100 W/HD

Buy Now
Rectangular Connectors - 5-146293-3 - 809482-5-146293-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-146293-3
809482-5-146293-3
Rectangular Connectors - 5-146293-3 809482-5-146293-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 809482-5-146293-3 Packaging: Bulk Number of Positions: 3 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 540 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 809482-5-146293-3
Packaging: Bulk
Number of Positions: 3
Mounting Style: Through Hole
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Shrouding: Unshrouded
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.440" (11.18mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 540
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
Btb Connector, 3Pos, Header, 1Row; Connector Systems Amp - Te Connectivity - 40P9520 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, 3Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
40P9520
Btb Connector, 3Pos, Header, 1Row; Connector Systems Amp - Te Connectivity 40P9520
BTB CONNECTOR, 3POS, HEADER, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series; Connector Shroud:- RoHS Compliant: Yes

BTB CONNECTOR, 3POS, HEADER, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-5-146293-3 A121486-ND 5-146293-3 809482-5-146293-3 40P9520
Product Name 3A Electronic Connector Headers, Male Pins Connectors Board to Board, PCB Mt Pin Hders & Recept Rectangular Connectors - 5-146293-3 Btb Connector, 3Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
Termination Through Hole Press-Fit, Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51796-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A28493-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details