CONN SEC II 12 POS 100 C/L R/A
Manufacturer: TE Connectivity
Win Source Part Number: 907159-5145089-1
Series: Standard Edge II
Operating Temperature Range: -55°C ~ 85°C
Features: 24 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Brown
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 5145089
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: 5145089-1-ND, A115290, -5145089-1-SI
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Brown"
24 Pos 2.54mm Pitch RA Header, 3A, Gold/Tin/Lead, Thermoplastic Product overview: 5145089-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145089-1 can be used for catalog matching and distributor lookup.
CONN SEC II 12 POS 100 C/L R/A
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5145089-1 | 907159-5145089-1 | A115290-ND | 303-5145089-1 | 75M1954 |
| Product Name | Card Edge Connectors | Card Edge Connectors - Edgeboard Connectors - 5145089-1 | Edgeboard Connectors | 3A Electronic Connector | Conn Sec Ii 12 Pos 100 C/l R/a Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Gender | Female / Jack | Female / Jack |