TE Connectivity PCMCIA Connectors 5146026-1

Description
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Color : Black Ejector Material : Stainless Steel Hold-Down : Without Lever Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Lead Configuration : Staggered Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB (MM) : 6.98 Electrical Characteristics Voltage (VAC) : 5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Other Comment : Four size M2 screws (customer supplied) are required for fastening the pin header to the PC board. Packaging Features Packaging Quantity : 10 Product Type Features Button Ejector Location : Right Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Header & Ejector Assembly Organizer Material : Liquid Crystal Polymer (LCP) Product Type : Connector Profile : Raised Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Color : Black Ejector Material : Stainless Steel Hold-Down : Without Lever Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Lead Configuration : Staggered Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB (MM) : 6.98 Electrical Characteristics Voltage (VAC) : 5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Other Comment : Four size M2 screws (customer supplied) are required for fastening the pin header to the PC board. Packaging Features Packaging Quantity : 10 Product Type Features Button Ejector Location : Right Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Header & Ejector Assembly Organizer Material : Liquid Crystal Polymer (LCP) Product Type : Connector Profile : Raised Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCMCIA Connectors - 5146026-1 - TE Connectivity
Berwyn, PA, United States
PCMCIA Connectors
5146026-1
PCMCIA Connectors 5146026-1
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Color : Black Ejector Material : Stainless Steel Hold-Down : Without Lever Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Lead Configuration : Staggered Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB (MM) : 6.98 Electrical Characteristics Voltage (VAC) : 5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Other Comment : Four size M2 screws (customer supplied) are required for fastening the pin header to the PC board. Packaging Features Packaging Quantity : 10 Product Type Features Button Ejector Location : Right Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Header & Ejector Assembly Organizer Material : Liquid Crystal Polymer (LCP) Product Type : Connector Profile : Raised Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Button Color : Black
  • Button Material : Liquid Crystal Polymer (LCP)
  • Color : Black
  • Ejector Material : Stainless Steel
  • Hold-Down : Without
  • Lever Material : Stainless Steel
  • Shroud Material : Liquid Crystal Polymer (LCP)

Configuration Features


  • Lead Configuration : Staggered
  • Number of Card Slots : 1
  • Number of Positions : 68
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB (MM) : 6.98

Electrical Characteristics


  • Voltage (VAC) : 5

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Board Mount : Top Side
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Four size M2 screws (customer supplied) are required for fastening the pin header to the PC board.

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Button Ejector Location : Right
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Header Type : Header & Ejector Assembly
  • Organizer Material : Liquid Crystal Polymer (LCP)
  • Product Type : Connector
  • Profile : Raised
  • Rail Material : Liquid Crystal Polymer (LCP)
  • Rail Plate Material : Stainless Steel
  • Sealable : No
  • Shielded : No

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now
PC Card Sockets - 5146026-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
5146026-1-ND
PC Card Sockets 5146026-1-ND
68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

Buy Now Datasheet
68 Memcd Rsd Hdr W/rght Eject Rohs Compliant Amp - Te Connectivity - 42K8676 - Newark, An Avnet Company
Chicago, IL, United States
68 Memcd Rsd Hdr W/rght Eject Rohs Compliant Amp - Te Connectivity
42K8676
68 Memcd Rsd Hdr W/rght Eject Rohs Compliant Amp - Te Connectivity 42K8676
68 MEMCD RSD HDR W/RGHT EJECT ROHS COMPLIANT: YES

68 MEMCD RSD HDR W/RGHT EJECT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5146026-1 5146026-1-ND 42K8676
Product Name PCMCIA Connectors PC Card Sockets 68 Memcd Rsd Hdr W/rght Eject Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Connector and Ejector
Unlock Full Specs
to access all available technical data