TE Connectivity Headers, Male Pins 5-146276-2

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A107455-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A107455-ND
Headers, Male Pins A107455-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 5-146276-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
5-146276-2
Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146276-2
02 MODII HDR SRST B/A .100CL

02 MODII HDR SRST B/A .100CL

Buy Now
5-146276-2 Rohs Compliant Amp - Te Connectivity - 38AH4278 - Newark, An Avnet Company
Chicago, IL, United States
5-146276-2 Rohs Compliant Amp - Te Connectivity
38AH4278
5-146276-2 Rohs Compliant Amp - Te Connectivity 38AH4278
5-146276-2 ROHS COMPLIANT: YES

5-146276-2 ROHS COMPLIANT: YES

Supplier's Site
Btb Connector, Header, 2Pos, 1Row; Connector Systems Te Connectivity - 07AH5928 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Header, 2Pos, 1Row; Connector Systems Te Connectivity
07AH5928
Btb Connector, Header, 2Pos, 1Row; Connector Systems Te Connectivity 07AH5928
BTB CONNECTOR, HEADER, 2POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

BTB CONNECTOR, HEADER, 2POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107455-ND 5-146276-2 38AH4278 07AH5928
Product Name Headers, Male Pins Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146276-2 Rohs Compliant Amp - Te Connectivity Btb Connector, Header, 2Pos, 1Row; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details