TE Connectivity Card Edge Connectors 5145274-1

Description
CONN SEC II 13 POS 100C/L
Request a Quote Datasheet
Description
CONN SEC II 13 POS 100C/L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 5145274-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5145274-1
Card Edge Connectors 5145274-1
CONN SEC II 13 POS 100C/L

CONN SEC II 13 POS 100C/L

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5145274-1
Card Edge Connectors 5145274-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - 5145274-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
5145274-1-ND
Edgeboard Connectors 5145274-1-ND
"26 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"26 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
303-5145274-1
3A Electronic Connector 303-5145274-1
26 Pos 2.54mm Pitch Board-to-Board Header, 3A, Gold/Tin, Straight Product overview: 5145274-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145274-1 can be used for catalog matching and distributor lookup.

26 Pos 2.54mm Pitch Board-to-Board Header, 3A, Gold/Tin, Straight Product overview: 5145274-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145274-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Amp - Te Connectivity - 19R1106 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Amp - Te Connectivity
19R1106
Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Amp - Te Connectivity 19R1106
CARD EDGE CONN, DUAL SIDE, 26POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 26POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5145274-1 5145274-1-ND 303-5145274-1 19R1106
Product Name Card Edge Connectors Edgeboard Connectors 3A Electronic Connector Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data