Tab Contact Tin 18-20 AWG Crimp Stamped
Tab Contact Tin 18-20 AWG Crimp Stamped
Electronic Component
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333583-5-1418760-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 9,000
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: A142530TR,-5-1418760
Base Product Number: 1418760
RoHS Status: RoHS Compliant
Contact PIN Crimp ST Cable Mount 18-19AWG T/R Automotive Product overview: 5-1418760-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-1418760-1 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONTACT, PIN, 19-18AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes
AUTOMOTIVE CONTACT, PIN, 19-18AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:19AWG; Contact Material:Copper Nickel Silicon RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A142530TR-ND | 5-1418760-1 | 1333583-5-1418760-1 | 332-5-1418760-1 | 72AJ5716 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Automotive Electronic Connector | Automotive Contact, Pin, 19-18Awg, Crimp; Product Range Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector |