TE Connectivity Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146257-3

Description
06 MODII HDR DRST B/A .100CL LF
Request a Quote Datasheet
Description
06 MODII HDR DRST B/A .100CL LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 5-146257-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
5-146257-3
Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146257-3
06 MODII HDR DRST B/A .100CL LF

06 MODII HDR DRST B/A .100CL LF

Buy Now
Headers, Male Pins - A121468-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121468-ND
Headers, Male Pins A121468-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-146257-3
3A Electronic Connector 316-5-146257-3
6 Pos 2.54mm Header, Male Pin, Straight, Thru-Hole, 3A, Gold Product overview: 5-146257-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146257-3 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Header, Male Pin, Straight, Thru-Hole, 3A, Gold Product overview: 5-146257-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146257-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
06 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity - 76AC7803 - Newark, An Avnet Company
Chicago, IL, United States
06 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity
76AC7803
06 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity 76AC7803
06 MODII HDR DRST B/A .100CL LF

06 MODII HDR DRST B/A .100CL LF

Supplier's Site
Connector, Header, 6 Position, 2.54Mm, 2Row; Connector Systems Amp - Te Connectivity - 40P9509 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2.54Mm, 2Row; Connector Systems Amp - Te Connectivity
40P9509
Connector, Header, 6 Position, 2.54Mm, 2Row; Connector Systems Amp - Te Connectivity 40P9509
CONNECTOR, HEADER, 6 POSITION, 2.54MM, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2.54MM, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 6; 0.025 in.; 0.12 in. - 70042437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 6; 0.025 in.; 0.12 in.
70042437
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 6; 0.025 in.; 0.12 in. 70042437
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 6; 0.025 in.; 0.12 in.

Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 6; 0.025 in.; 0.12 in.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-146257-3 A121468-ND 316-5-146257-3 76AC7803 40P9509 70042437
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Male Pins 3A Electronic Connector 06 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity Connector, Header, 6 Position, 2.54Mm, 2Row; Connector Systems Amp - Te Connectivity Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 6; 0.025 in.; 0.12 in.
Connector Type Board to Board Connector Header Connector Board to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data