"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
8 Pos 2.54mm Unshrouded Header, Male Pin, Straight, 3A, UL94 V-0 Product overview: 5-146278-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146278-8 can be used for catalog matching and distributor lookup.
08 MODII HDR SRST B/A .100CL
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole Carton
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106718-ND | 316-5-146278-8 | 03P3574 | 792-5-146278-8 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | 08 Modii Hdr Srst B/a .100Cl Amp - Te Connectivity | Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole Carton |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |