TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5146078-2

Description
Body Features Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Accessory Placement Location : Right Dimensions Product Height : 16.56 MM  [.652 INCH ] Product Length : 49.17 MM  [1.936 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Rail Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Accessory Placement Location : Right Dimensions Product Height : 16.56 MM  [.652 INCH ] Product Length : 49.17 MM  [1.936 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Rail Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5146078-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5146078-2
Connector Hardware, Mounts, Locks & Retainers 5146078-2
Body Features Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Accessory Placement Location : Right Dimensions Product Height : 16.56 MM  [.652 INCH ] Product Length : 49.17 MM  [1.936 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Rail Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]

Body Features


  • Primary Product Material : Liquid Crystal Polymer (LCP)

Configuration Features


  • Accessory Placement Location : Right

Dimensions


  • Product Height : 16.56 MM  [.652 INCH ]
  • Product Length : 49.17 MM  [1.936 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Guide Rail
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]
Buy Now
Card Edge Connectors - 5146078-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5146078-2
Card Edge Connectors 5146078-2
MEMCD RSD STK RGHT RAIL W/HDWN

MEMCD RSD STK RGHT RAIL W/HDWN

Buy Now
Memory Connector Accessories - 5146078-2-ND - DigiKey
Thief River Falls, MN, United States
Memory Connector Accessories
5146078-2-ND
Memory Connector Accessories 5146078-2-ND
Connector Guide Rail For PCMCIA

Connector Guide Rail For PCMCIA

Buy Now Datasheet
Memcd Rsd Stk Rght Rail W/hdwn Amp - Te Connectivity - 19R1130 - Newark, An Avnet Company
Chicago, IL, United States
Memcd Rsd Stk Rght Rail W/hdwn Amp - Te Connectivity
19R1130
Memcd Rsd Stk Rght Rail W/hdwn Amp - Te Connectivity 19R1130
MEMCD RSD STK RGHT RAIL W/HDWN

MEMCD RSD STK RGHT RAIL W/HDWN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5146078-2 5146078-2 5146078-2-ND 19R1130
Product Name Connector Hardware, Mounts, Locks & Retainers Card Edge Connectors Memory Connector Accessories Memcd Rsd Stk Rght Rail W/hdwn Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products