"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
CONN HEADER SMD 2POS 2.54MM
WIRE-BOARD CONNECTOR HEADER 2POS, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-1375582-1-ND | 5-1375582-1 | 16M3147 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-Board Connector Header 2Pos, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |