TE Connectivity Headers, Male Pins 5-146256-5

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121370-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121370-ND
Headers, Male Pins A121370-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3A Electronic Connector
316-5-146256-5
Through-Hole 3A Electronic Connector 316-5-146256-5
10 Pos 2 Row Straight Header, 3A, Gold, Through Hole, Black Product overview: 5-146256-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146256-5 can be used for catalog matching and distributor lookup.

10 Pos 2 Row Straight Header, 3A, Gold, Through Hole, Black Product overview: 5-146256-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146256-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 5-146256-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
5-146256-5
Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146256-5
10 MODII HDR DRST B/A .100CL L

10 MODII HDR DRST B/A .100CL L

Buy Now
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity - 96K2484 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity
96K2484
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity 96K2484
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
5-146256-5 Rohs Compliant Amp - Te Connectivity - 38AH4272 - Newark, An Avnet Company
Chicago, IL, United States
5-146256-5 Rohs Compliant Amp - Te Connectivity
38AH4272
5-146256-5 Rohs Compliant Amp - Te Connectivity 38AH4272
5-146256-5 ROHS COMPLIANT: YES

5-146256-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121370-ND 316-5-146256-5 5-146256-5 96K2484 38AH4272
Product Name Headers, Male Pins Through-Hole 3A Electronic Connector Connectors Board to Board, PCB Mt Pin Hders & Recept Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amp - Te Connectivity 5-146256-5 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data